Conn Wire to Board HDR 4 POS 2.54mm Solder ST Thru-Hole KK® Bag Product overview: 1718560004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1718560004 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 845985-1718560004
Series: KK254, 171856
Features: Connector Header position
Package: Bulk
Family Name: 171856
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 171856-0004, WM10155
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-1718560004 | 845985-1718560004 | WM10155-ND |
| Product Name | Electronic Connector | Rectangular Connectors - 1718560004 | Headers, Male Pins |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 4.0 amps |