"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Board Connector, 2 Contact(s), 1 Row(s), Male, Straight, 0.1 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle Product overview: 1718560002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-1718560002 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 845987-1718560002
Series: KK254, 171856
Features: Connector Header position
Package: Bulk
Family Name: 171856
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 171856-0002, WM10153
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM10153-ND | 314-1718560002 | 845987-1718560002 |
| Product Name | Headers, Male Pins | Electronic Connector | Rectangular Connectors - 1718560002 |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty |