Molex Connector Systems Molex 171856-0004

Description
Connector Systems:Board-to-Boa rd, Power, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 171856 Series; Contact Plating:-RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd, Power, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 171856 Series; Contact Plating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Molex - 20X0683 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
20X0683
Connector Systems Molex 20X0683
Connector Systems:Board-to-Boa rd, Power, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 171856 Series; Contact Plating:-RoHS Compliant: Yes

Connector Systems:Board-to-Board, Power, Signal, Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 171856 Series; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20X0683
Product Name Connector Systems Molex
Mounting Through-Hole; Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
D-Sub Standard Board Mount - D09S23B6GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details