Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series: Micro-Fit 3.0 171850
Package: Bulk
Product Status: Active
Connector Type: Connector Type
Contact Type: Female Socket
Mounting Type: Free Hanging (In-Line)
Features: Terminal Position Lock (TPA)
Insulation Material: Polyamide (PA), Nylon
MICROFIT 3.0 RECPT 1 ROW V-0 TPA Product overview: 1718500300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1718500300 can be used for catalog matching and distributor lookup.
"3 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-1718500300 | WM12906-ND | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings | Electronic Connector | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |