Molex Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings 1718500200

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Micro-Fit 3.0 171850 Number of Positions: 2 Pitch: 0.118" (3.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Micro-Fit 3.0 171850 Number of Positions: 2 Pitch: 0.118" (3.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Micro-Fit 3.0 171850 Number of Positions: 2 Pitch: 0.118" (3.00mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bulk Contact Termination: Crimp Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Micro-Fit 3.0 171850
Number of Positions: 2
Pitch: 0.118" (3.00mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-1718500200
Electronic Connector 319-1718500200
MICROFIT 3.0 RECPT 1 ROW V-0 TPA Product overview: 1718500200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1718500200 can be used for catalog matching and distributor lookup.

MICROFIT 3.0 RECPT 1 ROW V-0 TPA Product overview: 1718500200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1718500200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - WM12905-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
WM12905-ND
Rectangular Connector Housings WM12905-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 319-1718500200 WM12905-ND
Product Name Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data