Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 171850-0200

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Micro-Fit 3.0 TPA 171850 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Micro-Fit 3.0 TPA 171850 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 78Y0684 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
78Y0684
Connector Housing, Rcpt, 2Pos; Product Range Molex 78Y0684
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Micro-Fit 3.0 TPA 171850 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Micro-Fit 3.0 TPA 171850 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 2Pos; Product Range Molex - 78Y8762 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
78Y8762
Connector Housing, Rcpt, 2Pos; Product Range Molex 78Y8762
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Micro-Fit 3.0 TPA 171850 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Micro-Fit 3.0 TPA 171850 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030 & Micro-Fit RMF 46235 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78Y0684
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details