Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1718130006

Description
Win Source Part Number: 1293225-1718130006 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: KK396, 171813 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,050 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.093" (2.35mm) Overall Contact Length: 0.671" (17.05mm) Insulation Height: 0.446" (11.33mm) Contact Shape: Square Contact Length - Mating: 0.448" (11.38mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 171813-0006,WM10164 Base Product Number: 171813
Request a Quote Datasheet
Description
Win Source Part Number: 1293225-1718130006 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: KK396, 171813 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,050 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.093" (2.35mm) Overall Contact Length: 0.671" (17.05mm) Insulation Height: 0.446" (11.33mm) Contact Shape: Square Contact Length - Mating: 0.448" (11.38mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 171813-0006,WM10164 Base Product Number: 171813
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293225-1718130006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293225-1718130006
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293225-1718130006
Win Source Part Number: 1293225-1718130006 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: KK396, 171813 Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Package: Bulk Contact Material: Brass Material Flammability Rating: UL94 V-2 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,050 Insulation Material: Polyamide (PA), Nylon Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.093" (2.35mm) Overall Contact Length: 0.671" (17.05mm) Insulation Height: 0.446" (11.33mm) Contact Shape: Square Contact Length - Mating: 0.448" (11.38mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Other Names: 171813-0006,WM10164 Base Product Number: 171813

Win Source Part Number: 1293225-1718130006
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: KK396, 171813
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Package: Bulk
Contact Material: Brass
Material Flammability Rating: UL94 V-2
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 1,050
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.093" (2.35mm)
Overall Contact Length: 0.671" (17.05mm)
Insulation Height: 0.446" (11.33mm)
Contact Shape: Square
Contact Length - Mating: 0.448" (11.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 171813-0006,WM10164
Base Product Number: 171813

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293225-1718130006
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Micro-Miniature) Jumper on T&R - 5102TR - Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details