"12 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)"
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Mega-Fit
Number of Positions: 12
Pitch: 0.224" (5.70mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.224" (5.70mm)
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Rectangular Power Connector, High Current Product overview: 1716920112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1716920112 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM10390-ND | 319-1716920112 | |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |