Manufacturer: Molex, LLC
Win Source Part Number: 905475-1716920108
Series: Mega-Fit
Features: 8 Rectangular Connectors - Housings Receptacle Black 0.224" (5.70mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 171692
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 640
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: WM10388, 171692-0108
8 Pos Rectangular Power Connector, 23A, 600V, Crimp, Black Product overview: 1716920108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 23A, 600V, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1716920108 can be used for catalog matching and distributor lookup.
"8 Rectangular Connectors - Housings Receptacle Black 0.224"" (5.70mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905475-1716920108 | 319-1716920108 | WM10388-ND |
| Product Name | Rectangular Connectors - 1716920108 | 23A 600V Electronic Connector | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Gender | Male / Plug |