Molex Connector Housing, Rcpt, 2Pos, 2Row; Product Range Molex 171692-0202

Description
CONNECTOR HOUSING, RCPT, 2POS, 2ROW; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mega-Fit 76823 & 172063 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 2ROW; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mega-Fit 76823 & 172063 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 2Row; Product Range Molex - 99AC4844 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 2Row; Product Range Molex
99AC4844
Connector Housing, Rcpt, 2Pos, 2Row; Product Range Molex 99AC4844
CONNECTOR HOUSING, RCPT, 2POS, 2ROW; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex Mega-Fit 76823 & 172063 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 2ROW; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Molex Mega-Fit 76823 & 172063 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 2Pos, 2Row Molex - 51AK9651 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 2Row Molex
51AK9651
Connector Housing, Rcpt, 2Pos, 2Row Molex 51AK9651
CONNECTOR HOUSING, RCPT, 2POS, 2ROW

CONNECTOR HOUSING, RCPT, 2POS, 2ROW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC4844
Product Name Connector Housing, Rcpt, 2Pos, 2Row; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details