Molex Connector, Housing, Receptacle, 8 Position; Product Range Molex 171692-0108

Description
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION; Product Range:Mega-Fit Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.7mm; For Use With:172063, 76823 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION; Product Range:Mega-Fit Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.7mm; For Use With:172063, 76823 Series Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 8 Position; Product Range Molex - 23X5821 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 8 Position; Product Range Molex
23X5821
Connector, Housing, Receptacle, 8 Position; Product Range Molex 23X5821
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION; Product Range:Mega-Fit Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:5.7mm; For Use With:172063, 76823 Series Female Crimp Terminals RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION; Product Range:Mega-Fit Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:5.7mm; For Use With:172063, 76823 Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23X5821
Product Name Connector, Housing, Receptacle, 8 Position; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details