Molex Connector Housing, Rcpt, 6Pos, 5.7Mm; Product Range Molex 171692-0106

Description
CONNECTOR HOUSING, RCPT, 6POS, 5.7MM; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 172063 & 76823 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS, 5.7MM; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 172063 & 76823 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 5.7Mm; Product Range Molex - 38X3481 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 5.7Mm; Product Range Molex
38X3481
Connector Housing, Rcpt, 6Pos, 5.7Mm; Product Range Molex 38X3481
CONNECTOR HOUSING, RCPT, 6POS, 5.7MM; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 172063 & 76823 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 5.7MM; Product Range:Mega-Fit 171692 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 172063 & 76823 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38X3481
Product Name Connector Housing, Rcpt, 6Pos, 5.7Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details