The Mega-Fit Receptacle Housing, part number 30AC3429, is a dual-row, 2-circuit connector designed for power applications. It features a black PBT resin construction with a flammability rating of UL 94 V-0, ensuring safety in various environments. The receptacle is capable of handling a maximum current of 23.0A per contact and operates within a temperature range of -40°C to +120°C. It is RoHS compliant and meets EU and China RoHS standards, making it suitable for environmentally conscious projects. The connector is polarized to ensure proper mating and is designed to lock securely with its mating parts. It is packaged in bags and is not intended for panel mounting. This receptacle mates with specific Mega-Fit headers and uses designated Mega-Fit crimp terminals for optimal performance.
Mega-Fit 2 Pos 2 Ckt 600V 23A Black Receptacle Housing Product overview: 171692-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 23A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-171692-0102 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 905472-171692-0102
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
MEGA-FIT RECEPTACLE HSG 2 CKT V-0
Molex 171692-0102 Connector Housing
Molex 171692-0102 Connector Housing
MEGA-FIT RECEPTACLE HSG 2 CKT V-0 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-171692-0102 | 905472-171692-0102 | 171692-0102 | 7975885 | 7975885P | 30AC3429 |
| Product Name | 600V 23A Electronic Connector | Rectangular Connectors - 171692-0102 | Connectors Power | Wire Housings & Plugs | Wire Housings & Plugs | Mega-Fit Receptacle Hsg 2 Ckt V-0 Rohs Compliant Molex |
| Gender | Male / Plug | Female / Jack | Male / Plug | Male / Plug | ||
| Termination | Crimp | |||||
| Voltage Rating | 600 volts | |||||
| Current Rating | 23.0 amps |