Molex Zqsfp+ Conn, , Rcpt, 228Pos, Press Fit; No. Of Contacts Molex 171565-3003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Zqsfp+ Conn, , Rcpt, 228Pos, Press Fit; No. Of Contacts Molex - 33AH2167 - Newark, An Avnet Company
Chicago, IL, United States
Zqsfp+ Conn, , Rcpt, 228Pos, Press Fit; No. Of Contacts Molex
33AH2167
Zqsfp+ Conn, , Rcpt, 228Pos, Press Fit; No. Of Contacts Molex 33AH2167
ZQSFP+ CONN, , RCPT, 228POS, PRESS FIT; No. of Contacts:228Contacts ; Gender:Receptacle; Contact Termination Type:Press Fit; Product Range:171565 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

ZQSFP+ CONN, , RCPT, 228POS, PRESS FIT; No. of Contacts:228Contacts; Gender:Receptacle; Contact Termination Type:Press Fit; Product Range:171565 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 171565-3003 33AH2167
Product Name Zqsfp+ Conn, , Rcpt, 228Pos, Press Fit; No. Of Contacts Molex
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers