Molex Conn, Backplane, Rcpt, 36Pos, 2.35Mm; Product Range Molex 171510-7136

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Backplane, Rcpt, 36Pos, 2.35Mm; Product Range Molex - 62AC5805 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 36Pos, 2.35Mm; Product Range Molex
62AC5805
Conn, Backplane, Rcpt, 36Pos, 2.35Mm; Product Range Molex 62AC5805
CONN, BACKPLANE, RCPT, 36POS, 2.35MM; Product Range:Impel Plus 171510 Series; No. of Contacts:36Contacts; Pitch Spacing:2.35mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 36POS, 2.35MM; Product Range:Impel Plus 171510 Series; No. of Contacts:36Contacts; Pitch Spacing:2.35mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site Datasheet
Impel Plus 92 Ohm 3-Pair Right-Angle Orthogonal / Molex Molex - 44AJ5509 - Newark, An Avnet Company
Chicago, IL, United States
Impel Plus 92 Ohm 3-Pair Right-Angle Orthogonal / Molex Molex
44AJ5509
Impel Plus 92 Ohm 3-Pair Right-Angle Orthogonal / Molex Molex 44AJ5509
IMPEL PLUS 92 OHM 3-PAIR RIGHT-ANGLE ORTHOGONAL / MOLEX

IMPEL PLUS 92 OHM 3-PAIR RIGHT-ANGLE ORTHOGONAL / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 171510-7136 62AC5805 44AJ5509
Product Name Conn, Backplane, Rcpt, 36Pos, 2.35Mm; Product Range Molex Impel Plus 92 Ohm 3-Pair Right-Angle Orthogonal / Molex Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40832-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details