Molex Backplane Connectors - 1714005020 1714005020

Description
Manufacturer: Molex, LLC Win Source Part Number: 854122-1714005020 Series: Impel 171400 Features: Connector Package: Tray Family Name: 171400 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 854122-1714005020 Series: Impel 171400 Features: Connector Package: Tray Family Name: 171400 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1714005020 - 854122-1714005020 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1714005020
854122-1714005020
Backplane Connectors - 1714005020 854122-1714005020
Manufacturer: Molex, LLC Win Source Part Number: 854122-1714005020 Series: Impel 171400 Features: Connector Package: Tray Family Name: 171400 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 854122-1714005020
Series: Impel 171400
Features: Connector
Package: Tray
Family Name: 171400
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now
Electronic Connector - 407-1714005020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-1714005020
Electronic Connector 407-1714005020
Conn Backplane RCP 120 POS 1.9mm Press Fit RA Thru-Hole Impel™ Tray Product overview: 1714005020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1714005020 can be used for catalog matching and distributor lookup.

Conn Backplane RCP 120 POS 1.9mm Press Fit RA Thru-Hole Impel™ Tray Product overview: 1714005020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1714005020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1714005020 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1714005020
Backplane Connectors - Specialized 1714005020
CONN RCPT IMPEL 120POS PCB

CONN RCPT IMPEL 120POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854122-1714005020 407-1714005020 1714005020
Product Name Backplane Connectors - 1714005020 Electronic Connector Backplane Connectors - Specialized
Geometry Impel, Guide Right
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details