Molex Backplane Connectors - 171400-1020 171400-1020

Description
Manufacturer: Molex, LLC Win Source Part Number: 854120-171400-1020 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 854120-171400-1020 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 171400-1020 - 854120-171400-1020 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 171400-1020
854120-171400-1020
Backplane Connectors - 171400-1020 854120-171400-1020
Manufacturer: Molex, LLC Win Source Part Number: 854120-171400-1020 Series: * Package: Tray Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 854120-171400-1020
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-171400-1020
Electronic Connector 407-171400-1020
Board Connector, 120 Contact(s), Right Angle, 0.074 inch Pitch, Press Fit Terminal, Locking Product overview: 171400-1020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-171400-1020 can be used for catalog matching and distributor lookup.

Board Connector, 120 Contact(s), Right Angle, 0.074 inch Pitch, Press Fit Terminal, Locking Product overview: 171400-1020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-171400-1020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 171400-1020 - ODG (Origin Data Global)
Shenzhen, China
Connectors
171400-1020
Connectors 171400-1020
High Speed / Modular Connectors IMPEL 1.9MM 6x10 RA DAUGHCRD UNGUID

High Speed / Modular Connectors IMPEL 1.9MM 6x10 RA DAUGHCRD UNGUID

Supplier's Site Datasheet
Impel 6Px10C Dc Ungd Assy Rohs Compliant Molex - 77AC7250 - Newark, An Avnet Company
Chicago, IL, United States
Impel 6Px10C Dc Ungd Assy Rohs Compliant Molex
77AC7250
Impel 6Px10C Dc Ungd Assy Rohs Compliant Molex 77AC7250
Impel 6Px10C DC Ungd Assy RoHS Compliant: Yes

Impel 6Px10C DC Ungd Assy RoHS Compliant: Yes

Supplier's Site
Impel 6Px10C Dc Ungd Assy Rohs Compliant Molex - 33AC8177 - Newark, An Avnet Company
Chicago, IL, United States
Impel 6Px10C Dc Ungd Assy Rohs Compliant Molex
33AC8177
Impel 6Px10C Dc Ungd Assy Rohs Compliant Molex 33AC8177
IMPEL 6PX10C DC UNGD ASSY ROHS COMPLIANT: YES

IMPEL 6PX10C DC UNGD ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854120-171400-1020 407-171400-1020 171400-1020 171400-1020 77AC7250
Product Name Backplane Connectors - 171400-1020 Electronic Connector Connectors Impel 6Px10C Dc Ungd Assy Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details