Molex Electronic Connector 171395-5607

Description
Conn Backplane HDR 192 POS 1.9mm Press Fit ST Thru-Hole Impel™ Tray Product overview: 171395-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-171395-5607 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Backplane HDR 192 POS 1.9mm Press Fit ST Thru-Hole Impel™ Tray Product overview: 171395-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-171395-5607 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-171395-5607
Electronic Connector 407-171395-5607
Conn Backplane HDR 192 POS 1.9mm Press Fit ST Thru-Hole Impel™ Tray Product overview: 171395-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-171395-5607 can be used for catalog matching and distributor lookup.

Conn Backplane HDR 192 POS 1.9mm Press Fit ST Thru-Hole Impel™ Tray Product overview: 171395-5607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-171395-5607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 171395-5607 - 1034945-171395-5607 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 171395-5607
1034945-171395-5607
Backplane Connectors - 171395-5607 1034945-171395-5607
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034945-171395-5607 Number of Rows: 12 Number of Circuits: 192 Orientation: Vertical Contact Plating: Gold Impedance: 90 Ω Data Rate: 40 Gbps Number of Columns: 16 Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 171395-5607171395560 7; Country of Origin: SG Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant Number of Pairs: 6

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034945-171395-5607
Number of Rows: 12
Number of Circuits: 192
Orientation: Vertical
Contact Plating: Gold
Impedance: 90 Ω
Data Rate: 40 Gbps
Number of Columns: 16
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 171395-56071713955607;
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of Pairs: 6

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-171395-5607 1034945-171395-5607 171395-5607
Product Name Electronic Connector Backplane Connectors - 171395-5607
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details