Molex Conn, Backplane, Header, 96Pos, 1.9Mm; Product Range Molex 171395-1807

Description
CONN, BACKPLANE, HEADER, 96POS, 1.9MM; Product Range:Impel 171395 Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:-; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
CONN, BACKPLANE, HEADER, 96POS, 1.9MM; Product Range:Impel 171395 Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:-; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Header, 96Pos, 1.9Mm; Product Range Molex - 52AC2002 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Header, 96Pos, 1.9Mm; Product Range Molex
52AC2002
Conn, Backplane, Header, 96Pos, 1.9Mm; Product Range Molex 52AC2002
CONN, BACKPLANE, HEADER, 96POS, 1.9MM; Product Range:Impel 171395 Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:-; Connector Type:Backplane RoHS Compliant: Yes

CONN, BACKPLANE, HEADER, 96POS, 1.9MM; Product Range:Impel 171395 Series; No. of Contacts:96Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:-; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52AC2002
Product Name Conn, Backplane, Header, 96Pos, 1.9Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
DDR4 - 10145226-0201311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details