Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034944-171315-1107
Number of Rows: 8
Number of Circuits: 80
Orientation: Vertical
Contact Plating: Gold
Impedance: 90 Ω
Data Rate: 40 Gbps
Number of Columns: 10
Plating: Tin
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 171315-1107171315110
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Number of Pairs: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034944-171315-1107 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 171315-1107 |