Molex Neoscale Recpt Assy 18Mm 6X12 Molex 170814-2008

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Neoscale Recpt Assy 18Mm 6X12 Molex - 77AC7240 - Newark, An Avnet Company
Chicago, IL, United States
Neoscale Recpt Assy 18Mm 6X12 Molex
77AC7240
Neoscale Recpt Assy 18Mm 6X12 Molex 77AC7240
NeoScale Recpt Assy 18mm 6x12

NeoScale Recpt Assy 18mm 6x12

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 216Pos, 6Row; Product Range Molex - 77Y8226 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 216Pos, 6Row; Product Range Molex
77Y8226
Connector, Stacking, Rcpt, 216Pos, 6Row; Product Range Molex 77Y8226
CONNECTOR, STACKING, RCPT, 216POS, 6ROW; Product Range:NeoScale 170814 Series; No. of Contacts:216Contacts ; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:6Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 216POS, 6ROW; Product Range:NeoScale 170814 Series; No. of Contacts:216Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:6Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170814-2008 77AC7240 77Y8226
Product Name Neoscale Recpt Assy 18Mm 6X12 Molex Connector, Stacking, Rcpt, 216Pos, 6Row; Product Range Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Circular Connector Accessories - 1124-1028-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details