Molex Circular Connectors - Circular Connectors - Housings - 170814-0036 170814-0036

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034939-170814-0036 Pitch: 2.8 mm Number of Rows: 4 Termination: Solder Length: 61.2 mm Housing Material: Polymer Number of Circuits: 216 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 170814-0036170814003 6; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034939-170814-0036 Pitch: 2.8 mm Number of Rows: 4 Termination: Solder Length: 61.2 mm Housing Material: Polymer Number of Circuits: 216 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 170814-0036170814003 6; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 170814-0036 - 1034939-170814-0036 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 170814-0036
1034939-170814-0036
Circular Connectors - Circular Connectors - Housings - 170814-0036 1034939-170814-0036
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034939-170814-0036 Pitch: 2.8 mm Number of Rows: 4 Termination: Solder Length: 61.2 mm Housing Material: Polymer Number of Circuits: 216 Orientation: Vertical Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 170814-0036170814003 6; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034939-170814-0036
Pitch: 2.8 mm
Number of Rows: 4
Termination: Solder
Length: 61.2 mm
Housing Material: Polymer
Number of Circuits: 216
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 170814-00361708140036;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1034939-170814-0036
Product Name Circular Connectors - Circular Connectors - Housings - 170814-0036
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products