NEOSCALE PLUG MIRRORED 4X18 7MM
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: NeoScale 170807
Number of Positions: 216
Pitch: 0.110" (2.80mm)
Features: Board Guide, Pick and Place
Connector Type: Array, Male Pins
Contact Finish: Gold
Package: Tray
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
NEOSCALE PLUG MIRRORED 4X18 7MM
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-1708073005-ND | 1708073005 | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |