Conn Mezzanine PL 216 POS 2.8mm Solder ST SMD NeoScale™ Tray Product overview: 1708070036 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-1708070036 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194661-1708070036
Number of Rows: 4
Number of Circuits: 216
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 170807-0036;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
NEOSCALE PLUG ASSY 7MM 4X18
NEOSCALE PLUG ASSY 7MM 4X18
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 308-1708070036 | 1194661-1708070036 | 900-1708070036-ND | 1708070036 |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 1708070036 | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Circular / Cylindrical Connectors | Array, Male Pins | Rectangular Connectors, Heavy Duty |