Molex Connector, Rcpt, 144Pos, Press Fit; No. Of Contacts Molex 170729-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 144Pos, Press Fit; No. Of Contacts Molex - 77Y8223 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 144Pos, Press Fit; No. Of Contacts Molex
77Y8223
Connector, Rcpt, 144Pos, Press Fit; No. Of Contacts Molex 77Y8223
CONNECTOR, RCPT, 144POS, PRESS FIT; No. of Contacts:144Contacts ; Gender:Receptacle; Connector Type:-; Contact Termination Type:Press Fit; Product Range:iPass+ zHD 170729 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, RCPT, 144POS, PRESS FIT; No. of Contacts:144Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:Press Fit; Product Range:iPass+ zHD 170729 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Ipass Zhd Vert 1X4 Internal Assy Molex - 77AC7236 - Newark, An Avnet Company
Chicago, IL, United States
Ipass Zhd Vert 1X4 Internal Assy Molex
77AC7236
Ipass Zhd Vert 1X4 Internal Assy Molex 77AC7236
iPass zHD Vert 1x4 Internal Assy

iPass zHD Vert 1x4 Internal Assy

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170729-0004 77Y8223 77AC7236
Product Name Connector, Rcpt, 144Pos, Press Fit; No. Of Contacts Molex Ipass Zhd Vert 1X4 Internal Assy Molex
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
MCX (F) R/A PCB Mount Connector - ET-MFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Right Angle
Mounting PCB Mount
View Details