"108 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
Manufacturer: Molex
Category: Connectors, Interconnects- Card Edge Connectors -Edgeboard Connectors
Package: EdgeLine 170673
Package: Tray
Product Status: Active
Card Type: Non Specified - Dual Edge
Gender: Female
Card Thickness: 0.063" (1.60mm)
Number of Rows: 2
Pitch: 0.031" (0.80mm)
Conn Card Edge SKT 108 POS 1.6mm Solder ST Thru-Hole EdgeLine® Tray Product overview: 1706732108 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1706732108 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM26302-ND | 303-1706732108 | |
| Product Name | Edgeboard Connectors | Connectors, Interconnects- Card Edge Connectors -Edgeboard Connectors | Electronic Connector |
| Gender | Female / Jack | Female / Jack | |
| Mounting | Through Hole | ||
| Contact Pitch | 0.7874 mm (0.0310 inch) | ||
| Number of Contacts | 108 # |