Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1704650102

Description
Win Source Part Number: 1380550-1704650102 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: iPass+ 170465 Number of Positions: 84 Features: Board Guide Connector Type: CXP Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle with Cage Standard Package: 100 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 170465 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380550-1704650102 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: iPass+ 170465 Number of Positions: 84 Features: Board Guide Connector Type: CXP Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle with Cage Standard Package: 100 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 170465 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1380550-1704650102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1380550-1704650102
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1380550-1704650102
Win Source Part Number: 1380550-1704650102 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Series: iPass+ 170465 Number of Positions: 84 Features: Board Guide Connector Type: CXP Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Receptacle with Cage Standard Package: 100 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 170465 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380550-1704650102
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Series: iPass+ 170465
Number of Positions: 84
Features: Board Guide
Connector Type: CXP
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Receptacle with Cage
Standard Package: 100 pcs
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 170465
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Through-Hole Electronic Connector - 443-1704650102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Electronic Connector
443-1704650102
Through-Hole Electronic Connector 443-1704650102
84 Pos Female Right Angle Through Hole Connector, 0.8mm Pitch, Gold Cu Alloy Product overview: 1704650102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1704650102 can be used for catalog matching and distributor lookup.

84 Pos Female Right Angle Through Hole Connector, 0.8mm Pitch, Gold Cu Alloy Product overview: 1704650102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1704650102 can be used for catalog matching and distributor lookup.

Supplier's Site
Pluggable Connectors - 1704650102 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1704650102
Pluggable Connectors 1704650102
CONN CXP RCPT W/CAGE 84P SLD RA

CONN CXP RCPT W/CAGE 84P SLD RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380550-1704650102 443-1704650102 1704650102
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Through-Hole Electronic Connector Pluggable Connectors
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details