Molex I/o Conn, Cxp, Rcpt, 84Pos, Press Fit; Connector Type Molex 170465-0002

Description
I/O CONN, CXP, RCPT, 84POS, PRESS FIT; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe RoHS Compliant: Yes
Datasheet
Description
I/O CONN, CXP, RCPT, 84POS, PRESS FIT; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Conn, Cxp, Rcpt, 84Pos, Press Fit; Connector Type Molex - 54AH7978 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Cxp, Rcpt, 84Pos, Press Fit; Connector Type Molex
54AH7978
I/o Conn, Cxp, Rcpt, 84Pos, Press Fit; Connector Type Molex 54AH7978
I/O CONN, CXP, RCPT, 84POS, PRESS FIT; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe RoHS Compliant: Yes

I/O CONN, CXP, RCPT, 84POS, PRESS FIT; Connector Type:CXP Cage & Connector; No. of Contacts:1 x 84 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe RoHS Compliant: Yes

Supplier's Site Datasheet
I-Pass Plus Cxp Ef Connector / Molex Molex - 44AJ5477 - Newark, An Avnet Company
Chicago, IL, United States
I-Pass Plus Cxp Ef Connector / Molex Molex
44AJ5477
I-Pass Plus Cxp Ef Connector / Molex Molex 44AJ5477
I-PASS PLUS CXP EF CONNECTOR / MOLEX

I-PASS PLUS CXP EF CONNECTOR / MOLEX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AH7978
Product Name I/o Conn, Cxp, Rcpt, 84Pos, Press Fit; Connector Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details