Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009617-170432-0002
Number of Rows: 1
Number of Circuits: 38
Orientation: Right Angle
Contact Plating: Gold
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 170432-0002170432-00
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009617-170432-0002 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 170432-0002 |