Molex Connectors I/O - High Speed - SFP, SFP+, QSFP 170432-0001

Description
ZQSFP+ SMT (QSFP28).38 AU,CONT
Request a Quote Datasheet
Description
ZQSFP+ SMT (QSFP28).38 AU,CONT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - High Speed - SFP, SFP+, QSFP - 170432-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
170432-0001
Connectors I/O - High Speed - SFP, SFP+, QSFP 170432-0001
ZQSFP+ SMT (QSFP28).38 AU,CONT

ZQSFP+ SMT (QSFP28).38 AU,CONT

Buy Now
Pluggable Connectors - 170432-0001 - 814879-170432-0001 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 170432-0001
814879-170432-0001
Pluggable Connectors - 170432-0001 814879-170432-0001
Manufacturer: Molex, LLC Win Source Part Number: 814879-170432-0001 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 814879-170432-0001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
2004-170432-0001
SMD Electronic Connector 2004-170432-0001
Telecom and Datacom Connector, 38 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, Product overview: 170432-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-170432-0001 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 38 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, Product overview: 170432-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-170432-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zqsfp Smt 38Ckt .38 Au Contacts Rohs Compliant Molex - 49X0688 - Newark, An Avnet Company
Chicago, IL, United States
Zqsfp Smt 38Ckt .38 Au Contacts Rohs Compliant Molex
49X0688
Zqsfp Smt 38Ckt .38 Au Contacts Rohs Compliant Molex 49X0688
ZQSFP SMT 38CKT .38 AU CONTACTS ROHS COMPLIANT: YES

ZQSFP SMT 38CKT .38 AU CONTACTS ROHS COMPLIANT: YES

Supplier's Site
I/o Conn, Zqsfp+, Rcpt, 38Pos, Pcb Rohs Compliant Molex - 85AJ6990 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zqsfp+, Rcpt, 38Pos, Pcb Rohs Compliant Molex
85AJ6990
I/o Conn, Zqsfp+, Rcpt, 38Pos, Pcb Rohs Compliant Molex 85AJ6990
I/O CONN, ZQSFP+, RCPT, 38POS, PCB ROHS COMPLIANT: YES

I/O CONN, ZQSFP+, RCPT, 38POS, PCB ROHS COMPLIANT: YES

Supplier's Site
I/o Conn, Zqsfp+, R/a Rcpt, 38Pos, Pcb Rohs Compliant Molex - 26AK4046 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Zqsfp+, R/a Rcpt, 38Pos, Pcb Rohs Compliant Molex
26AK4046
I/o Conn, Zqsfp+, R/a Rcpt, 38Pos, Pcb Rohs Compliant Molex 26AK4046
I/O CONN, ZQSFP+, R/A RCPT, 38POS, PCB ROHS COMPLIANT: YES

I/O CONN, ZQSFP+, R/A RCPT, 38POS, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170432-0001 814879-170432-0001 170432-0001 2004-170432-0001 49X0688
Product Name Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connectors - 170432-0001 SMD Electronic Connector Zqsfp Smt 38Ckt .38 Au Contacts Rohs Compliant Molex
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details