Molex Electrical Ac Adapter, 10A, 250V; Convert From Molex 1704

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Electrical Ac Adapter, 10A, 250V; Convert From Molex - 06H6711 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Adapter, 10A, 250V; Convert From Molex
06H6711
Electrical Ac Adapter, 10A, 250V; Convert From Molex 06H6711
ELECTRICAL AC ADAPTER, 10A, 250V; Convert From:NEMA 1-15 Receptacle; Convert To:Non NEMA 15A 125V, 10A 250V Plug; Current Rating:10A; Fuse Current:-; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V RoHS Compliant: Yes

ELECTRICAL AC ADAPTER, 10A, 250V; Convert From:NEMA 1-15 Receptacle; Convert To:Non NEMA 15A 125V, 10A 250V Plug; Current Rating:10A; Fuse Current:-; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1704 06H6711
Product Name Electrical Ac Adapter, 10A, 250V; Convert From Molex
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG402 Cable - ET-SMRA-9 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details