Molex Backplane Connectors - 1703901030 1703901030

Description
Manufacturer: Molex Win Source Part Number: 1121463-1703901030 Packaging: Tray Number of Positions: 120 Mounting Style: Board Edge, Through Hole, Right Angle Color: Gray Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Impact Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Number of Columns: 10 Contact Layout, Typical: 40 Differential Pairs Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1121463-1703901030 Packaging: Tray Number of Positions: 120 Mounting Style: Board Edge, Through Hole, Right Angle Color: Gray Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Impact Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Number of Columns: 10 Contact Layout, Typical: 40 Differential Pairs Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 1703901030 - 1121463-1703901030 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1703901030
1121463-1703901030
Backplane Connectors - 1703901030 1121463-1703901030
Manufacturer: Molex Win Source Part Number: 1121463-1703901030 Packaging: Tray Number of Positions: 120 Mounting Style: Board Edge, Through Hole, Right Angle Color: Gray Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 12 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: Impact Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Number of Columns: 10 Contact Layout, Typical: 40 Differential Pairs Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1121463-1703901030
Packaging: Tray
Number of Positions: 120
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Gray
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: Impact
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Number of Columns: 10
Contact Layout, Typical: 40 Differential Pairs
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 1 (Unlimited)

Buy Now
Electronic Connector - 407-1703901030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-1703901030
Electronic Connector 407-1703901030
Conn Backplane RCP 120 POS 1.9mm Press Fit ST Thru-Hole Impact™ Tray Product overview: 1703901030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1703901030 can be used for catalog matching and distributor lookup.

Conn Backplane RCP 120 POS 1.9mm Press Fit ST Thru-Hole Impact™ Tray Product overview: 1703901030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1703901030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1703901030 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1703901030
Backplane Connectors - Specialized 1703901030
CONN RCPT IMPACT 120POS EDGE MNT

CONN RCPT IMPACT 120POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1121463-1703901030 407-1703901030 1703901030
Product Name Backplane Connectors - 1703901030 Electronic Connector Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details