20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
20 Pos SFP Connector, 0.8mm Pitch, RA Solder, SMD, 1 Port, Tape & Reel Product overview: 1703820002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1703820002 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 905459-1703820002
Series: 170382
Features: 20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 170382
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM6177DKR, 170382-0002, WM6177TR, WM6177-ND, WM6177, WM6177CT
CONN ZSFP+ RCPT 20POS SLD RA SMD
CONN ZSFP+ RCPT 20POS SLD RA SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM6177CT-ND | 443-1703820002 | 905459-1703820002 | 1703820002 | 1703820002 |
| Product Name | Pluggable Connector Assemblies | SMD Electronic Connector | Pluggable Connectors - 1703820002 | Pluggable Connector Assemblies | Pluggable Connectors |
| Connector Type | zSFP+ | ||||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Number of Contacts | 20 # |