Manufacturer: Molex
Win Source Part Number: 812755-1703820001
Packaging: Reel
Number of Positions: 20
Mounting Style: Surface Mount, Right Angle
Features: Board Guide
Connector Type: zSFP+
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Connector Style: Receptacle
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 480
MSL Level: 1 (Unlimited)
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
20 Position zSFP+ Receptacle Connector Solder Surface Mount, Right Angle
20 Pos Right Angle SMT Telecom/Datacom Connector, Gold Cu Alloy Product overview: 1703820001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1703820001 can be used for catalog matching and distributor lookup.
CONN ZSFP+ RCPT 20POS SLD RA SMD
CONN ZSFP+ RCPT 20POS SLD RA SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 812755-1703820001 | WM6178TR-ND | 443-1703820001 | 1703820001 | 1703820001 |
| Product Name | Pluggable Connectors - 1703820001 | Pluggable Connector Assemblies | Electronic Connector | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle |