Molex 85ohm Electronic Connector 170335-5807

Description
High Speed / Modular Connectors Impact BP 4x8 85ohm GR Sn Product overview: 170335-5807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 85ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-170335-5807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed / Modular Connectors Impact BP 4x8 85ohm GR Sn Product overview: 170335-5807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 85ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-170335-5807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85ohm Electronic Connector
407-170335-5807
85ohm Electronic Connector 407-170335-5807
High Speed / Modular Connectors Impact BP 4x8 85ohm GR Sn Product overview: 170335-5807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 85ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-170335-5807 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors Impact BP 4x8 85ohm GR Sn Product overview: 170335-5807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 85ohm, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-170335-5807 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 170335-5807 - 1034936-170335-5807 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 170335-5807
1034936-170335-5807
Backplane Connectors - 170335-5807 1034936-170335-5807
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034936-170335-5807 Number of Positions: 96 Color: Grey Number of Rows: 12 Termination: Press-Fit Shielding: No Number of Circuits: 96 Orientation: Vertical Contact Plating: Gold Impedance: 85 Ω Data Rate: 25 Gbps Number of Columns: 8 Plating: Tin Categories: Backplane Connectors Alternative Parts (Cross-Reference): 1934306-1; 1934305-1; 0761553808; 1934303-1; 76845-7808; 76160-10381703355807 ; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Flammability Rating: UL94 V-0 Number of Pairs: 4

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034936-170335-5807
Number of Positions: 96
Color: Grey
Number of Rows: 12
Termination: Press-Fit
Shielding: No
Number of Circuits: 96
Orientation: Vertical
Contact Plating: Gold
Impedance: 85 Ω
Data Rate: 25 Gbps
Number of Columns: 8
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 1934306-1; 1934305-1; 0761553808; 1934303-1; 76845-7808; 76160-10381703355807;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Flammability Rating: UL94 V-0
Number of Pairs: 4

Buy Now
Impact Bp 4X8 85-Ohm Gr Sn Molex - 62X6659 - Newark, An Avnet Company
Chicago, IL, United States
Impact Bp 4X8 85-Ohm Gr Sn Molex
62X6659
Impact Bp 4X8 85-Ohm Gr Sn Molex 62X6659
Impact BP 4x8 85-ohm GR Sn

Impact BP 4x8 85-ohm GR Sn

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-170335-5807 1034936-170335-5807 62X6659
Product Name 85ohm Electronic Connector Backplane Connectors - 170335-5807 Impact Bp 4X8 85-Ohm Gr Sn Molex
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
BNC (F) St. Connector for RG316 Cable - ET-BFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details