Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004270-170335-1127
Number of Positions: 120
Color: Grey
Number of Rows: 12
Termination: Press-Fit
Shielding: No
Number of Circuits: 120
Orientation: Vertical
Contact Plating: Gold
Impedance: 85 Ω
Data Rate: 25 Gbps
Number of Columns: 10
Plating: Tin
Categories: Backplane Connectors
Alternative Parts (Cross-Reference): 76160-1020; 76160-5020; 1934312-1; 2007813-1; 2007815-1; 76155-51071703351127
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Flammability Rating: UL94 V-0
Number of Pairs: 4
Connector
High Speed / Modular Connectors Impact 85-Ohm BP 4x10 Dual Sn Product overview: 170335-1127 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-170335-1127 can be used for catalog matching and distributor lookup.
Impact 85-Ohm BP 4x10 Dual Sn
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1004270-170335-1127 | 170335-1127 | 407-170335-1127 | 62X6626 |
| Product Name | Backplane Connectors - 170335-1127 | Dual Electronic Connector | Impact 85-Ohm Bp 4X10 Dual Sn Molex | |
| Termination | Press-Fit |