Molex Zsfp+ Stacked 2X2 With 4 Light Pipes Rohs Compliant Molex 170071-2011

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Zsfp+ Stacked 2X2 With 4 Light Pipes Rohs Compliant Molex - 79AH8997 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X2 With 4 Light Pipes Rohs Compliant Molex
79AH8997
Zsfp+ Stacked 2X2 With 4 Light Pipes Rohs Compliant Molex 79AH8997
ZSFP+ STACKED 2X2 WITH 4 LIGHT PIPES ROHS COMPLIANT: YES

ZSFP+ STACKED 2X2 WITH 4 LIGHT PIPES ROHS COMPLIANT: YES

Supplier's Site
Connector, Zsfp+, Rcpt, 80Pos, Press Fit; No. Of Contacts Molex - 33AH2164 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Zsfp+, Rcpt, 80Pos, Press Fit; No. Of Contacts Molex
33AH2164
Connector, Zsfp+, Rcpt, 80Pos, Press Fit; No. Of Contacts Molex 33AH2164
CONNECTOR, ZSFP+, RCPT, 80POS, PRESS FIT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Press Fit; Product Range:170071 Series; Connector Mounting:PCB Mount; Contact Plating:Gold PlatedRoHS Compliant: Yes

CONNECTOR, ZSFP+, RCPT, 80POS, PRESS FIT; No. of Contacts:80Contacts; Gender:Receptacle; Connector Type:zSFP+; Contact Termination Type:Press Fit; Product Range:170071 Series; Connector Mounting:PCB Mount; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170071-2011 79AH8997 33AH2164
Product Name Zsfp+ Stacked 2X2 With 4 Light Pipes Rohs Compliant Molex Connector, Zsfp+, Rcpt, 80Pos, Press Fit; No. Of Contacts Molex
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details