Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
MOLEX
170001-0110 -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, HI POWER (10A+/CKT)
Molex
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
170001-0110
Description
MEGA-FIT DUAL ROW RECEPTACLE GLOW WIRE 10CKT
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
MEGA-FIT DUAL ROW RECEPTACLE GLOW WIRE 10CKT
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
170001-0110
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
170001-0110
MEGA-FIT DUAL ROW RECEPTACLE GLOW WIRE 10CKT
MEGA-FIT DUAL ROW RECEPTACLE GLOW WIRE 10CKT
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Power Connectors
Product Number
170001-0110
Product Name
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Connector Cord Sets
A12A5MN2L3W
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Altech Corp.
IP44 Splashproof Small Box Receptacle
D32S51A
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2
suppliers
Rego Electronics Inc.
2.5ø DC Power Jack 1x1 Port
80205-108HS-2.5-PA6T1AG1
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Suzhou Ele Mfg Co., Ltd.
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard
2103L
Specs
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details