Molex 600V 23A Electronic Connector 170001-0102

Description
2 Pos Female Power Connector, 600V, 23A, Crimp, Straight Product overview: 170001-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 23A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-170001-0102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos Female Power Connector, 600V, 23A, Crimp, Straight Product overview: 170001-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 23A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-170001-0102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A Electronic Connector
2027-170001-0102
600V 23A Electronic Connector 2027-170001-0102
2 Pos Female Power Connector, 600V, 23A, Crimp, Straight Product overview: 170001-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 23A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-170001-0102 can be used for catalog matching and distributor lookup.

2 Pos Female Power Connector, 600V, 23A, Crimp, Straight Product overview: 170001-0102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 23A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-170001-0102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 170001-0102 - 905445-170001-0102 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 170001-0102
905445-170001-0102
Rectangular Connectors - 170001-0102 905445-170001-0102
Manufacturer: Molex, LLC Win Source Part Number: 905445-170001-0102 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.6000

Manufacturer: Molex, LLC
Win Source Part Number: 905445-170001-0102
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.6000

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 7975891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7975891P
Wire Housings & Plugs 7975891P
Molex 170001-0102 Connector Housing

Molex 170001-0102 Connector Housing

Supplier's Site
Wire Housings & Plugs - 7975891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7975891
Wire Housings & Plugs 7975891
Molex 170001-0102 Connector Housing

Molex 170001-0102 Connector Housing

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-170001-0102 905445-170001-0102 170001-0102 7975891P 7975891
Product Name 600V 23A Electronic Connector Rectangular Connectors - 170001-0102 Wire Housings & Plugs Wire Housings & Plugs
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp
Voltage Rating 600 volts
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details