MOLEX
1612S -- 1612 W/SWITCH MOLEX/WOODHEAD
Molex
1612 W/switch Molex/woodhead
1612S
Description
1612 W/SWITCH
Description
1612 W/SWITCH
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
47AJ1813 |
|
Product Name
|
1612 W/switch Molex/woodhead |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Contact Size (AWG)
28 AWG
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details