Molex Contact, Pin, 22Awg, Crimp; Product Range Molex 16020115

Description
CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 70066 & 70107 Series Housing Connectors;RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 70066 & 70107 Series Housing Connectors;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22Awg, Crimp; Product Range Molex - 74AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
74AC2316
Contact, Pin, 22Awg, Crimp; Product Range Molex 74AC2316
CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 70066 & 70107 Series Housing Connectors;RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 70066 & 70107 Series Housing Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC2316
Product Name Contact, Pin, 22Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data