Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 16020104

Description
Manufacturer: Molex Win Source Part Number: 1333785-0016020104 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 16-02-0104-E,WM1035- ND,0016020104-E,1602 0104,0016-02-0104-E, 70058-0226,0016-02-0 104,16-02-0104,16020 104-E,WM2564,WM1035 Base Product Number: 001602 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333785-0016020104 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 16-02-0104-E,WM1035- ND,0016020104-E,1602 0104,0016-02-0104-E, 70058-0226,0016-02-0 104,16-02-0104,16020 104-E,WM2564,WM1035 Base Product Number: 001602 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333785-0016020104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333785-0016020104
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333785-0016020104
Manufacturer: Molex Win Source Part Number: 1333785-0016020104 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 16-02-0104-E,WM1035- ND,0016020104-E,1602 0104,0016-02-0104-E, 70058-0226,0016-02-0 104,16-02-0104,16020 104-E,WM2564,WM1035 Base Product Number: 001602 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333785-0016020104
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 22-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 16-02-0104-E,WM1035-ND,0016020104-E,16020104,0016-02-0104-E,70058-0226,0016-02-0104,16-02-0104,16020104-E,WM2564,WM1035
Base Product Number: 001602
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CONN SOCKET 22-24AWG CRIMP GOLD - 514-0016020104 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 22-24AWG CRIMP GOLD
514-0016020104
CONN SOCKET 22-24AWG CRIMP GOLD 514-0016020104
CONN SOCKET 22-24AWG CRIMP GOLD

CONN SOCKET 22-24AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1333785-0016020104 514-0016020104
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts CONN SOCKET 22-24AWG CRIMP GOLD
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers