Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 16020086

Description
Manufacturer: Molex Win Source Part Number: 1333659-0016020086 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 150.0µin (3.81µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0016-02-0086,16-02-0 086,16-02-0086-C,WM2 510CT-NDR,WM2510CT,W M2510TR-NDR,0016-02- 0086-C,16020086,WM25 10TR,70058-0022,0016 020086-C,16020086-C Base Product Number: 001602 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333659-0016020086 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 150.0µin (3.81µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0016-02-0086,16-02-0 086,16-02-0086-C,WM2 510CT-NDR,WM2510CT,W M2510TR-NDR,0016-02- 0086-C,16020086,WM25 10TR,70058-0022,0016 020086-C,16020086-C Base Product Number: 001602 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333659-0016020086 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333659-0016020086
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333659-0016020086
Manufacturer: Molex Win Source Part Number: 1333659-0016020086 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 150.0µin (3.81µm) Wire Gauge: 22-24 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0016-02-0086,16-02-0 086,16-02-0086-C,WM2 510CT-NDR,WM2510CT,W M2510TR-NDR,0016-02- 0086-C,16020086,WM25 10TR,70058-0022,0016 020086-C,16020086-C Base Product Number: 001602 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333659-0016020086
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 150.0µin (3.81µm)
Wire Gauge: 22-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0016-02-0086,16-02-0086,16-02-0086-C,WM2510CT-NDR,WM2510CT,WM2510TR-NDR,0016-02-0086-C,16020086,WM2510TR,70058-0022,0016020086-C,16020086-C
Base Product Number: 001602
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333659-0016020086
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details