Conn Housing F 3 POS 4.5mm Crimp ST Cable Mount Light Gray Bag Automotive Product overview: 1600733106 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-1600733106 can be used for catalog matching and distributor lookup.
"3 Rectangular Connectors - Housings Receptacle Gray 0.177"" (4.50mm)"
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: MX150 160073
Number of Positions: 3
Pitch: 0.177" (4.50mm)
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Contact Termination: Crimp
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 319-1600733106 | WM24129-ND | |
| Product Name | Automotive Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |