Molex Automotive Conn Housing, Rcpt, 28Pos; Product Range Molex 160014-0004

Description
AUTOMOTIVE CONN HOUSING, RCPT, 28POS; Product Range:stAK50h 160014 Series; Gender:Receptacle; No. of Positions:28Position s; For Use With:AMP NanoMQS 0.5mm, Delphi OCS 1.2mm, JST MSA 1.2mm Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 28POS; Product Range:stAK50h 160014 Series; Gender:Receptacle; No. of Positions:28Position s; For Use With:AMP NanoMQS 0.5mm, Delphi OCS 1.2mm, JST MSA 1.2mm Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 28Pos; Product Range Molex - 64X9348 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 28Pos; Product Range Molex
64X9348
Automotive Conn Housing, Rcpt, 28Pos; Product Range Molex 64X9348
AUTOMOTIVE CONN HOUSING, RCPT, 28POS; Product Range:stAK50h 160014 Series; Gender:Receptacle; No. of Positions:28Position s; For Use With:AMP NanoMQS 0.5mm, Delphi OCS 1.2mm, JST MSA 1.2mm Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 28POS; Product Range:stAK50h 160014 Series; Gender:Receptacle; No. of Positions:28Positions; For Use With:AMP NanoMQS 0.5mm, Delphi OCS 1.2mm, JST MSA 1.2mm Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64X9348
Product Name Automotive Conn Housing, Rcpt, 28Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details