CUT STRIP - SL TERM CRP HIFRC F 30 SAU 24 30 REEL
Connector
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:SL 71851 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:SL 71851 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Termination:Crimp RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 16-02-1113 | 16-02-1113 | 73C8622 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 24Awg, Crimp; Product Range Molex | |
| Termination | Crimp |