Connector
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes
SL MALE CRP TERM 24-30AWG 30AU LSE ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 16-02-0110 | 55H2487 | 26AC6185 |
| Product Name | Contact, Pin, 24Awg, Crimp; Product Range Molex | Sl Male Crp Term 24-30Awg 30Au Lse Rohs Compliant Molex | |
| Termination | Crimp |