Molex Contact, Pin, 24Awg, Crimp; Product Range Molex 16-02-0108

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 24Awg, Crimp; Product Range Molex - 55H2486 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; Product Range Molex
55H2486
Contact, Pin, 24Awg, Crimp; Product Range Molex 55H2486
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 16-02-0108 55H2486
Product Name Contact, Pin, 24Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products