Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0105

Description
CUT STRIP - SL TERM CRP M TIN 24-30 REEL
Request a Quote Datasheet
Description
CUT STRIP - SL TERM CRP M TIN 24-30 REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 16-02-0105 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
16-02-0105
Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0105
CUT STRIP - SL TERM CRP M TIN 24-30 REEL

CUT STRIP - SL TERM CRP M TIN 24-30 REEL

Buy Now
Terminals - 16-02-0105 - 1035580-16-02-0105 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 16-02-0105
1035580-16-02-0105
Terminals - 16-02-0105 1035580-16-02-0105
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035580-16-02-0105 Packaging: Cut Tape (CT) Connector Type: Connector, PCB, Pin, Signal Number of Rows: 1 Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 20 mV Current Rating: 20 mA Number of Contacts: 1 Gender: Male Length: 21.39 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 15 mΩ Material: Bronze Contact Gender: Male Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 39-00-0040; 350218-1; 350561-1; 770903-1; 02-08-2004; 02-06-21010016020105 ; 016020105; 16020105; 70021-0004; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Wire/Cable Gauge: 30 AWG ELV: Compliant Max Current Rating: 3 A Wire Gauge (Max): 24 AWG Wire Gauge (Min): 30 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035580-16-02-0105
Packaging: Cut Tape (CT)
Connector Type: Connector, PCB, Pin, Signal
Number of Rows: 1
Termination: Crimp
Contact Material: Bronze, Tin
Voltage Rating: 20 mV
Current Rating: 20 mA
Number of Contacts: 1
Gender: Male
Length: 21.39 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 15 mΩ
Material: Bronze
Contact Gender: Male
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 39-00-0040; 350218-1; 350561-1; 770903-1; 02-08-2004; 02-06-21010016020105; 016020105; 16020105; 70021-0004;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Wire/Cable Gauge: 30 AWG
ELV: Compliant
Max Current Rating: 3 A
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 30 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 24Awg, Crimp; Product Range Molex - 55H2484 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; Product Range Molex
55H2484
Contact, Pin, 24Awg, Crimp; Product Range Molex 55H2484
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 24Awg, Crimp; Product Range Molex - 05AC9684 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; Product Range Molex
05AC9684
Contact, Pin, 24Awg, Crimp; Product Range Molex 05AC9684
CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex SL 70066 & 70107 Series Housing RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; Product Range:SL 70021 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex SL 70066 & 70107 Series Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16-02-0105 1035580-16-02-0105 16-02-0105 55H2484 05AC9684
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Terminals - 16-02-0105 Contact, Pin, 24Awg, Crimp; Product Range Molex Contact, Pin, 24Awg, Crimp; Product Range Molex
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NASZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details