Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0088

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 16-02-0088 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
16-02-0088
Connectors Crimp Contacts, Commercial, Stamped & Formed 16-02-0088
CUT STRIP - 22-24 30AU FEMBOX

CUT STRIP - 22-24 30AU FEMBOX

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 95C0425 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
95C0425
Contact, Socket, 22Awg, Crimp; Product Range Molex 95C0425
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:SL 70058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 34R5572 - Newark, An Avnet Company
Chicago, IL, United States
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
34R5572
Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 34R5572
Contact, C-Gridr, SL Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, C-Gridr, SL Series, Socket, 24 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 16-02-0088 16-02-0088 95C0425 34R5572
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, C-Gridr, Sl Series, Socket, 24 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T34F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 34
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details